FIXED IND 3.3MH 120MA 11 OHM SMD Product overview: SRR0906-332YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 120MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 120MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-332YL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273665-SRR0906-332Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 mH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 100 @ 252kHz
Frequency - Self Resonant: 1.3MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 11Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0906-332YL,118-SR
Base Product Number: SRR0906
Current - Saturation (Isat): 150mA
FIXED IND 3.3MH 120MA 11 OHM SMD
3.3mH Shielded Wirewound Inductor 120mA 11Ohm Max 8-SMD, Gull Wing
FIXED IND 3.3MH 120MA 11 OHM SMD
Surface Mount Power Inductor, SRR0906 Series, 3.3 mH, 15%, Shielded, 11 ohm, 120 mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0906-332YL | 1273665-SRR0906-332YL | 118-SRR0906-332YLCT-ND | 06X7652 |
| Product Name | SMD 3.3MH 120MA 11 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Srr0906 Series, 3.3 Mh, 15%, Shielded, 11 Ohm, 120 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 3300 microH | 3300 microH |