10mH Shielded Wirewound Inductor 70mA 38Ohm Max 8-SMD, Gull Wing
10mH Shielded Wirewound Inductor 70mA 38Ohm Max 8-SMD, Gull Wing
10mH Shielded Wirewound Inductor 70mA 38Ohm Max 8-SMD, Gull Wing
Win Source Part Number: 1273667-SRR0906-103Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 mH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 100 @ 79.6kHz
Frequency - Self Resonant: 700kHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 38Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 70 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0906-103YLCT,SRR
Base Product Number: SRR0906
Current - Saturation (Isat): 80mA
FIXED IND 10MH 70MA 38 OHM SMD Product overview: SRR0906-103YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 70MA, 38 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 70MA, 38 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-103YL can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SRR0906 Series, 10 mH, 15%, Shielded, 38 ohm, 70 mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR0906-103YLTR-ND | 1273667-SRR0906-103YL | 71-SRR0906-103YL | 06X7632 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 10MH 70MA 38 OHM Inductor and Choke | Surface Mount Power Inductor, Srr0906 Series, 10 Mh, 15%, Shielded, 38 Ohm, 70 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |