Bourns, Inc. Fixed Inductors SRR0906-102YL

Description
1mH Shielded Wirewound Inductor 220mA 4Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 220mA 4Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0906-102YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-102YL-ND
Fixed Inductors SRR0906-102YL-ND
1mH Shielded Wirewound Inductor 220mA 4Ohm Max 8-SMD, Gull Wing

1mH Shielded Wirewound Inductor 220mA 4Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Inductor,ferrite,1Mh,15+% Tol,15-% Tol,4137-Case Rohs Compliant Bourns - 61J8941 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,1Mh,15+% Tol,15-% Tol,4137-Case Rohs Compliant Bourns
61J8941
Inductor,ferrite,1Mh,15+% Tol,15-% Tol,4137-Case Rohs Compliant Bourns 61J8941
Inductor,Ferrite,1mH ,15+% Tol,15-% Tol,4137-Case RoHS Compliant: Yes

Inductor,Ferrite,1mH,15+% Tol,15-% Tol,4137-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0906-102YL-ND 61J8941
Product Name Fixed Inductors Inductor,ferrite,1Mh,15+% Tol,15-% Tol,4137-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details