68µH Shielded Wirewound Inductor 850mA 210mOhm Max Nonstandard
FIXED IND 68UH 850MA 210 MOHM
68µH Shielded Wirewound Inductor 850mA 210mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRR0905-680YCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 15 (+/- %) |