Bourns, Inc. SMD 39UH 1.1A 120 MOHM Inductor and Choke SRR0905-390Y

Description
FIXED IND 39UH 1.1A 120 MOHM SMD Product overview: SRR0905-390Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-390Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 1.1A 120 MOHM SMD Product overview: SRR0905-390Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-390Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39UH 1.1A 120 MOHM Inductor and Choke - 71-SRR0905-390Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 1.1A 120 MOHM Inductor and Choke
71-SRR0905-390Y
SMD 39UH 1.1A 120 MOHM Inductor and Choke 71-SRR0905-390Y
FIXED IND 39UH 1.1A 120 MOHM SMD Product overview: SRR0905-390Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-390Y can be used for catalog matching and distributor lookup.

FIXED IND 39UH 1.1A 120 MOHM SMD Product overview: SRR0905-390Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-390Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273674-SRR0905-390Y
Inductors, Coils, Chokes - Fixed Inductors 1273674-SRR0905-390Y
Win Source Part Number: 1273674-SRR0905-390Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0905 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 31 @ 2.52MHz Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.390" Dia (9.90mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR0905-390Y,-SRR09 05-390Y,-SRR0905-390 YTR,-SRR0905-390YCT, SRR0905-390YTR,SRR09 05-390YCT,SRR0905-39 0Y,SRR0905390Y Base Product Number: SRR0905

Win Source Part Number: 1273674-SRR0905-390Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0905
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 31 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.390" Dia (9.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0905-390Y,-SRR0905-390Y,-SRR0905-390YTR,-SRR0905-390YCT,SRR0905-390YTR,SRR0905-390YCT,SRR0905-390Y,SRR0905390Y
Base Product Number: SRR0905

Buy Now Datasheet
Fixed Inductors - SRR0905-390YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0905-390YTR-ND
Fixed Inductors SRR0905-390YTR-ND
39µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0905-390Y 1273674-SRR0905-390Y SRR0905-390YTR-ND
Product Name SMD 39UH 1.1A 120 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 39 microH 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers