Bourns, Inc. Fixed Inductors SRR0905-120M

Description
12µH Shielded Wirewound Inductor 1.9A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 1.9A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0905-120MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0905-120MTR-ND
Fixed Inductors SRR0905-120MTR-ND
12µH Shielded Wirewound Inductor 1.9A 70mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 1.9A 70mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273670-SRR0905-120M
Inductors, Coils, Chokes - Fixed Inductors 1273670-SRR0905-120M
Win Source Part Number: 1273670-SRR0905-120M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0905 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 2.52MHz Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.390" Dia (9.90mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR0905-120MTR,SRR0 905120M,SRR0905-120M ,SRR0905-120MCT,-SRR 0905-120M,-SRR0905-1 20M,SRR0905-120MTR,- SRR0905-120MCT Base Product Number: SRR0905

Win Source Part Number: 1273670-SRR0905-120M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0905
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 12 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 40 @ 2.52MHz
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.390" Dia (9.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0905-120MTR,SRR0905120M,SRR0905-120M,SRR0905-120MCT,-SRR0905-120M,-SRR0905-120M,SRR0905-120MTR,-SRR0905-120MCT
Base Product Number: SRR0905

Buy Now Datasheet
SMD 12UH 1.9A 70 MOHM Inductor and Choke - 71-SRR0905-120M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 1.9A 70 MOHM Inductor and Choke
71-SRR0905-120M
SMD 12UH 1.9A 70 MOHM Inductor and Choke 71-SRR0905-120M
FIXED IND 12UH 1.9A 70 MOHM SMD Product overview: SRR0905-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.9A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.9A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-120M can be used for catalog matching and distributor lookup.

FIXED IND 12UH 1.9A 70 MOHM SMD Product overview: SRR0905-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.9A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.9A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-120M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0905-120MTR-ND 1273670-SRR0905-120M 71-SRR0905-120M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 12UH 1.9A 70 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1712-3627453226C150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details