Bourns, Inc. SMD 68UH 600MA 440MOHM Inductor and Choke SRR0805-680K

Description
FIXED IND 68UH 600MA 440MOHM SMD Product overview: SRR0805-680K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 600MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 600MA, 440MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-680K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 600MA 440MOHM SMD Product overview: SRR0805-680K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 600MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 600MA, 440MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-680K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 600MA 440MOHM Inductor and Choke - 71-SRR0805-680K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 600MA 440MOHM Inductor and Choke
71-SRR0805-680K
SMD 68UH 600MA 440MOHM Inductor and Choke 71-SRR0805-680K
FIXED IND 68UH 600MA 440MOHM SMD Product overview: SRR0805-680K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 600MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 600MA, 440MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-680K can be used for catalog matching and distributor lookup.

FIXED IND 68UH 600MA 440MOHM SMD Product overview: SRR0805-680K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 600MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 600MA, 440MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-680K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR0805-680KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-680KDKR-ND
Fixed Inductors SRR0805-680KDKR-ND
68µH Shielded Wirewound Inductor 600mA 440mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 600mA 440mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0805-680KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-680KTR-ND
Fixed Inductors SRR0805-680KTR-ND
68µH Shielded Wirewound Inductor 600mA 440mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 600mA 440mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0805-680KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-680KCT-ND
Fixed Inductors SRR0805-680KCT-ND
68µH Shielded Wirewound Inductor 600mA 440mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 600mA 440mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273695-SRR0805-680K
Inductors, Coils, Chokes - Fixed Inductors 1273695-SRR0805-680K
Win Source Part Number: 1273695-SRR0805-680K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0805 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 28 @ 2.52MHz Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 440mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0805-680K,SRR0805 -680KDKR,SRR0805-680 KCT,SRR0805-680KTR Base Product Number: SRR0805 Current - Saturation (Isat): 900mA

Win Source Part Number: 1273695-SRR0805-680K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0805
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 28 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 440mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0805-680K,SRR0805-680KDKR,SRR0805-680KCT,SRR0805-680KTR
Base Product Number: SRR0805
Current - Saturation (Isat): 900mA

Buy Now Datasheet
Inductor, Shielded, 68Uh, 900Ma, Smd; Inductance Bourns - 16C0840 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 900Ma, Smd; Inductance Bourns
16C0840
Inductor, Shielded, 68Uh, 900Ma, Smd; Inductance Bourns 16C0840
INDUCTOR, SHIELDED, 68UH, 900MA, SMD; Inductance:68µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:SRR0805 Series; DC Resistance Max:0.44ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 900MA, SMD; Inductance:68µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:SRR0805 Series; DC Resistance Max:0.44ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0805 Series, 68 H, 10%, Shielded, 0.44 Ohm, 600 Ma Rohs Compliant Bourns - 06X7624 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0805 Series, 68 H, 10%, Shielded, 0.44 Ohm, 600 Ma Rohs Compliant Bourns
06X7624
Surface Mount Power Inductor, Srr0805 Series, 68 H, 10%, Shielded, 0.44 Ohm, 600 Ma Rohs Compliant Bourns 06X7624
Surface Mount Power Inductor, SRR0805 Series, 68 H, 10%, Shielded, 0.44 ohm, 600 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0805 Series, 68 H, 10%, Shielded, 0.44 ohm, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0805-680K SRR0805-680KDKR-ND 1273695-SRR0805-680K 16C0840 06X7624
Product Name SMD 68UH 600MA 440MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 68Uh, 900Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Srr0805 Series, 68 H, 10%, Shielded, 0.44 Ohm, 600 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 68 microH 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers