Bourns, Inc. 220UH 300MA 1.18OHM Inductor and Choke SRR0805-221K

Description
FIXED IND 220UH 300MA 1.18OHM SM Product overview: SRR0805-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 300MA, 1.18OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 300MA, 1.18OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 300MA 1.18OHM SM Product overview: SRR0805-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 300MA, 1.18OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 300MA, 1.18OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 300MA 1.18OHM Inductor and Choke - 71-SRR0805-221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 300MA 1.18OHM Inductor and Choke
71-SRR0805-221K
220UH 300MA 1.18OHM Inductor and Choke 71-SRR0805-221K
FIXED IND 220UH 300MA 1.18OHM SM Product overview: SRR0805-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 300MA, 1.18OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 300MA, 1.18OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-221K can be used for catalog matching and distributor lookup.

FIXED IND 220UH 300MA 1.18OHM SM Product overview: SRR0805-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 300MA, 1.18OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 300MA, 1.18OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273697-SRR0805-221K
Inductors, Coils, Chokes - Fixed Inductors 1273697-SRR0805-221K
Win Source Part Number: 1273697-SRR0805-221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0805 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 38 @ 796kHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.18Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRR0805-221KTR,1 18-SRR0805-221KCT,11 8-SRR0805-221KDKR,SR R0805-221K Base Product Number: SRR0805 Current - Saturation (Isat): 550mA

Win Source Part Number: 1273697-SRR0805-221K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0805
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 38 @ 796kHz
Frequency - Self Resonant: 4.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.18Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRR0805-221KTR,118-SRR0805-221KCT,118-SRR0805-221KDKR,SRR0805-221K
Base Product Number: SRR0805
Current - Saturation (Isat): 550mA

Buy Now Datasheet
Fixed Inductors - 118-SRR0805-221KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-221KCT-ND
Fixed Inductors 118-SRR0805-221KCT-ND
220µH Shielded Wirewound Inductor 300mA 1.18Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 300mA 1.18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0805-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-221KTR-ND
Fixed Inductors 118-SRR0805-221KTR-ND
220µH Shielded Wirewound Inductor 300mA 1.18Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 300mA 1.18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0805-221KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-221KDKR-ND
Fixed Inductors 118-SRR0805-221KDKR-ND
220µH Shielded Wirewound Inductor 300mA 1.18Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 300mA 1.18Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 220Uh, 550Ma, Smd, Full Reel; Inductance Bourns - 34C8911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 550Ma, Smd, Full Reel; Inductance Bourns
34C8911
Inductor, Shielded, 220Uh, 550Ma, Smd, Full Reel; Inductance Bourns 34C8911
INDUCTOR, SHIELDED, 220UH, 550MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:SRR0805 Series; DC Resistance Max:1.18ohm; Product Width:8mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 550MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):300mA; Inductor Construction:Shielded; Saturation Current (Isat):550mA; Product Range:SRR0805 Series; DC Resistance Max:1.18ohm; Product Width:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0805 Series, 220 H, 10%, Shielded, 1.18 Ohm, 300 Ma Rohs Compliant Bourns - 06X7612 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0805 Series, 220 H, 10%, Shielded, 1.18 Ohm, 300 Ma Rohs Compliant Bourns
06X7612
Surface Mount Power Inductor, Srr0805 Series, 220 H, 10%, Shielded, 1.18 Ohm, 300 Ma Rohs Compliant Bourns 06X7612
Surface Mount Power Inductor, SRR0805 Series, 220 H, 10%, Shielded, 1.18 ohm, 300 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0805 Series, 220 H, 10%, Shielded, 1.18 ohm, 300 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0805-221K 1273697-SRR0805-221K 118-SRR0805-221KCT-ND 34C8911 06X7612
Product Name 220UH 300MA 1.18OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 220Uh, 550Ma, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srr0805 Series, 220 H, 10%, Shielded, 1.18 Ohm, 300 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.2 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details