Bourns, Inc. Fixed Inductors SRR0804-330Y

Description
33µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0804-330Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0804-330Y-ND
Fixed Inductors SRR0804-330Y-ND
33µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 33Uh, 1.1A, Smd, Full Reel; Inductance Bourns - 16C0818 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 1.1A, Smd, Full Reel; Inductance Bourns
16C0818
Inductor, Shielded, 33Uh, 1.1A, Smd, Full Reel; Inductance Bourns 16C0818
INDUCTOR, SHIELDED, 33UH, 1.1A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):650mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:SRR0804 Series; DC Resistance Max:0.3ohm; Product Length:10.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 1.1A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):650mA; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:SRR0804 Series; DC Resistance Max:0.3ohm; Product Length:10.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0804-330Y-ND 16C0818
Product Name Fixed Inductors Inductor, Shielded, 33Uh, 1.1A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details