Bourns, Inc. Fixed Inductors SRR0745HA-330M

Description
FIXED IND 33UH 1.35A 150 MOHM
Request a Quote Datasheet
Description
FIXED IND 33UH 1.35A 150 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0745HA-330MTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 1.35A 150 MOHM

FIXED IND 33UH 1.35A 150 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR0745HA-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 1.35A 150 MOHM

FIXED IND 33UH 1.35A 150 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR0745HA-330MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 1.35A 150 MOHM

FIXED IND 33UH 1.35A 150 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRR0745HA-330MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details