Bourns, Inc. 100UH 700MA 450MOHM Inductor and Choke SRR0745A-101M

Description
FIXED IND 100UH 700MA 450MOHM SM Product overview: SRR0745A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 700MA 450MOHM SM Product overview: SRR0745A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 700MA 450MOHM Inductor and Choke - 71-SRR0745A-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 700MA 450MOHM Inductor and Choke
71-SRR0745A-101M
100UH 700MA 450MOHM Inductor and Choke 71-SRR0745A-101M
FIXED IND 100UH 700MA 450MOHM SM Product overview: SRR0745A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 700MA 450MOHM SM Product overview: SRR0745A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR0745A-101M
897476-SRR0745A-101M
Fixed Inductors - SRR0745A-101M 897476-SRR0745A-101M
Manufacturer: Bourns Inc. Win Source Part Number: 897476-SRR0745A-101M Series: SRR0745A Operating Temperature Range: -40°C ~ 125°C Features: 100 µH Shielded - Inductor 700 mA 450mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR0745A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR0745A-101MCT, SRR0745A-101MTR, SRR0745A-101MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897476-SRR0745A-101M
Series: SRR0745A
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Shielded - Inductor 700 mA 450mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR0745A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR0745A-101MCT, SRR0745A-101MTR, SRR0745A-101MDKR

Buy Now Datasheet
Fixed Inductors - SRR0745A-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-101MDKR-ND
Fixed Inductors SRR0745A-101MDKR-ND
100µH Shielded Inductor 700mA 450mOhm Max Nonstandard

100µH Shielded Inductor 700mA 450mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-101MTR-ND
Fixed Inductors SRR0745A-101MTR-ND
100µH Shielded Inductor 700mA 450mOhm Max Nonstandard

100µH Shielded Inductor 700mA 450mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-101MCT-ND
Fixed Inductors SRR0745A-101MCT-ND
100µH Shielded Inductor 700mA 450mOhm Max Nonstandard

100µH Shielded Inductor 700mA 450mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 100 H, 20%, Shielded, 0.45 Ohm, 700 Ma Rohs Compliant Bourns - 31Y4618 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 100 H, 20%, Shielded, 0.45 Ohm, 700 Ma Rohs Compliant Bourns
31Y4618
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 100 H, 20%, Shielded, 0.45 Ohm, 700 Ma Rohs Compliant Bourns 31Y4618
Surface Mount Power Inductor, AEC-Q200 SRR0745A Series, 100 H, 20%, Shielded, 0.45 ohm, 700 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR0745A Series, 100 H, 20%, Shielded, 0.45 ohm, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns - 33AK4539 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns
33AK4539
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns 33AK4539
INDUCTOR, 100UH, SHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):780mA; Product Range:SRR0745A Series; Power Inductor Case:7.3mm x 7.3mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 100UH, SHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):780mA; Product Range:SRR0745A Series; Power Inductor Case:7.3mm x 7.3mm x 4.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns - 41Y0272 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns
41Y0272
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns 41Y0272
INDUCTOR, 100UH, SHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):780mA; Product Range:SRR0745A Series; DC Resistance Max:0.45ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, SHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):780mA; Product Range:SRR0745A Series; DC Resistance Max:0.45ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRR0745A-101M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR0745A-101M
Fixed Inductors SRR0745A-101M
FIXED IND 100UH 700MA 450MOHM SM

FIXED IND 100UH 700MA 450MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0745A-101M 897476-SRR0745A-101M SRR0745A-101MDKR-ND 31Y4618 33AK4539 41Y0272 SRR0745A-101M
Product Name 100UH 700MA 450MOHM Inductor and Choke Fixed Inductors - SRR0745A-101M Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 100 H, 20%, Shielded, 0.45 Ohm, 700 Ma Rohs Compliant Bourns Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 100 microH 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details