Bourns, Inc. SMD 10UH 2.1A 52 MOHM Inductor and Choke SRR0745A-100M

Description
FIXED IND 10UH 2.1A 52 MOHM SMD Product overview: SRR0745A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 2.1A 52 MOHM SMD Product overview: SRR0745A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 2.1A 52 MOHM Inductor and Choke - 71-SRR0745A-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.1A 52 MOHM Inductor and Choke
71-SRR0745A-100M
SMD 10UH 2.1A 52 MOHM Inductor and Choke 71-SRR0745A-100M
FIXED IND 10UH 2.1A 52 MOHM SMD Product overview: SRR0745A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.1A 52 MOHM SMD Product overview: SRR0745A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR0745A-100M
897475-SRR0745A-100M
Fixed Inductors - SRR0745A-100M 897475-SRR0745A-100M
Manufacturer: Bourns Inc. Win Source Part Number: 897475-SRR0745A-100M Series: SRR0745A Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded - Inductor 2.1 A 52mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR0745A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR0745A-100MDKR, SRR0745A-100MTR, SRR0745A-100MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897475-SRR0745A-100M
Series: SRR0745A
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded - Inductor 2.1 A 52mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR0745A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR0745A-100MDKR, SRR0745A-100MTR, SRR0745A-100MCT

Buy Now Datasheet
Fixed Inductors - SRR0745A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-100MCT-ND
Fixed Inductors SRR0745A-100MCT-ND
10µH Shielded Inductor 2.1A 52mOhm Max Nonstandard

10µH Shielded Inductor 2.1A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-100MTR-ND
Fixed Inductors SRR0745A-100MTR-ND
10µH Shielded Inductor 2.1A 52mOhm Max Nonstandard

10µH Shielded Inductor 2.1A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-100MDKR-ND
Fixed Inductors SRR0745A-100MDKR-ND
10µH Shielded Inductor 2.1A 52mOhm Max Nonstandard

10µH Shielded Inductor 2.1A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR0745A-100M
Fixed Inductors SRR0745A-100M
FIXED IND 10UH 2.1A 52 MOHM SMD

FIXED IND 10UH 2.1A 52 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 10 H, 20%, Shielded, 0.052 Ohm, 2.1 A Rohs Compliant Bourns - 31Y4617 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 10 H, 20%, Shielded, 0.052 Ohm, 2.1 A Rohs Compliant Bourns
31Y4617
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 10 H, 20%, Shielded, 0.052 Ohm, 2.1 A Rohs Compliant Bourns 31Y4617
Surface Mount Power Inductor, AEC-Q200 SRR0745A Series, 10 H, 20%, Shielded, 0.052 ohm, 2.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR0745A Series, 10 H, 20%, Shielded, 0.052 ohm, 2.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0745A-100M 897475-SRR0745A-100M SRR0745A-100MCT-ND SRR0745A-100M 31Y4617
Product Name SMD 10UH 2.1A 52 MOHM Inductor and Choke Fixed Inductors - SRR0745A-100M Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 10 H, 20%, Shielded, 0.052 Ohm, 2.1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details