Bourns, Inc. Fixed Inductors SRR0735HA-102M

Description
FIXED IND 1MH 170MA 5.8 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 1MH 170MA 5.8 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0735HA-102MTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 170MA 5.8 OHM SMD

FIXED IND 1MH 170MA 5.8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR0735HA-102MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 170MA 5.8 OHM SMD

FIXED IND 1MH 170MA 5.8 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRR0735HA-102MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers