Bourns, Inc. SMD 33UH 1A 220 MOHM Inductor and Choke SRR0735A-330M

Description
FIXED IND 33UH 1A 220 MOHM SMD Product overview: SRR0735A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0735A-330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 1A 220 MOHM SMD Product overview: SRR0735A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0735A-330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 1A 220 MOHM Inductor and Choke - 71-SRR0735A-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1A 220 MOHM Inductor and Choke
71-SRR0735A-330M
SMD 33UH 1A 220 MOHM Inductor and Choke 71-SRR0735A-330M
FIXED IND 33UH 1A 220 MOHM SMD Product overview: SRR0735A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0735A-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1A 220 MOHM SMD Product overview: SRR0735A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0735A-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273731-SRR0735A-330M
Inductors, Coils, Chokes - Fixed Inductors 1273731-SRR0735A-330M
Win Source Part Number: 1273731-SRR0735A-330 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0735A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.146" (3.70mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 220mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0735A-330M,SRR073 5A-330MCT,SRR0735A-3 30MTR,SRR0735A-330MD KR Base Product Number: SRR0735A Current - Saturation (Isat): 1.04A

Win Source Part Number: 1273731-SRR0735A-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0735A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 220mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0735A-330M,SRR0735A-330MCT,SRR0735A-330MTR,SRR0735A-330MDKR
Base Product Number: SRR0735A
Current - Saturation (Isat): 1.04A

Buy Now Datasheet
Fixed Inductors - SRR0735A-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-330MTR-ND
Fixed Inductors SRR0735A-330MTR-ND
33µH Shielded Wirewound Inductor 1A 220mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0735A-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-330MDKR-ND
Fixed Inductors SRR0735A-330MDKR-ND
33µH Shielded Wirewound Inductor 1A 220mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0735A-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-330MCT-ND
Fixed Inductors SRR0735A-330MCT-ND
33µH Shielded Wirewound Inductor 1A 220mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1A 220mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 33 H, 20%, Shielded, 0.22 Ohm, 1 A Rohs Compliant Bourns - 87X9432 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 33 H, 20%, Shielded, 0.22 Ohm, 1 A Rohs Compliant Bourns
87X9432
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 33 H, 20%, Shielded, 0.22 Ohm, 1 A Rohs Compliant Bourns 87X9432
Surface Mount Power Inductor, AEC-Q200 SRR0735A Series, 33 H, 20%, Shielded, 0.22 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR0735A Series, 33 H, 20%, Shielded, 0.22 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR0735A-330M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR0735A-330M
Fixed Inductors SRR0735A-330M
FIXED IND 33UH 1A 220 MOHM SMD

FIXED IND 33UH 1A 220 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0735A-330M 1273731-SRR0735A-330M SRR0735A-330MTR-ND 87X9432 SRR0735A-330M
Product Name SMD 33UH 1A 220 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 33 H, 20%, Shielded, 0.22 Ohm, 1 A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 6-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.8200 microH
View Details
3 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details