FIXED IND 3.3UH 1.4A 70 MOHM SMD Product overview: SRR0618-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.4A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.4A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0618-3R3ML can be used for catalog matching and distributor lookup.
3.3µH Shielded Wirewound Inductor 1.4A 70mOhm Max Nonstandard
Win Source Part Number: 1273743-SRR0618-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0618
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 900
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 100kHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR0618
Product Status: Obsolete
Current - Saturation (Isat): 1.75A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0618-3R3ML | SRR0618-3R3ML-ND | 1273743-SRR0618-3R3ML |
| Product Name | SMD 3.3UH 1.4A 70 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 3.3 microH | 3.3 microH |