Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR0618-220ML

Description
Win Source Part Number: 1273744-SRR0618-220M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0618 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 900 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 100kHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 460mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 470 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR0618 Product Status: Obsolete Current - Saturation (Isat): 600mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273744-SRR0618-220M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0618 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 900 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 100kHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 460mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 470 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR0618 Product Status: Obsolete Current - Saturation (Isat): 600mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273744-SRR0618-220ML
Inductors, Coils, Chokes - Fixed Inductors 1273744-SRR0618-220ML
Win Source Part Number: 1273744-SRR0618-220M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0618 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 900 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 100kHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 460mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 470 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR0618 Product Status: Obsolete Current - Saturation (Isat): 600mA

Win Source Part Number: 1273744-SRR0618-220ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0618
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 900
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 100kHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 460mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 470 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR0618
Product Status: Obsolete
Current - Saturation (Isat): 600mA

Buy Now Datasheet
Inductor and Choke - 71-SRR0618-220ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SRR0618-220ML
Inductor and Choke 71-SRR0618-220ML
Product overview: SRR0618-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0618-220ML can be used for catalog matching and distributor lookup.

Product overview: SRR0618-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0618-220ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273744-SRR0618-220ML 71-SRR0618-220ML
Product Name Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N0 0302CS-4N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details