FIXED IND 68UH 500MA 520MOHM SMD Product overview: SRR0604-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 500MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 500MA, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-680KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273749-SRR0604-680K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 520mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0604-680KLTR,SRR0
Base Product Number: SRR0604
Current - Saturation (Isat): 680mA
68µH Shielded Wirewound Inductor 500mA 520mOhm Max Nonstandard, Corner Terminals
68µH Shielded Wirewound Inductor 500mA 520mOhm Max Nonstandard, Corner Terminals
FIXED IND 68UH 500MA 520 MOHM
INDUCTOR, SHIELDED, 68UH, 680MA, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Shielde
Surface Mount Power Inductor, SRR0604 Series, 68 H, 10%, Shielded, 0.52 ohm, 500 mA RoHS Compliant: Yes
INDUCTOR, SHIELDED, 68UH, 680MA, SMD; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0604-680KL | 1273749-SRR0604-680KL | 118-SRR0604-680KLTR-ND | 61J8927 | 47Y7200 | 62K3122 |
| Product Name | SMD 68UH 500MA 520MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Shielded, 68Uh, 680Ma, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Srr0604 Series, 68 H, 10%, Shielded, 0.52 Ohm, 500 Ma Rohs Compliant Bourns | Inductor, Shielded, 68Uh, 680Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 68 microH | 68 microH | 68 microH | 68 microH |