Bourns, Inc. Fixed Inductors - SRR0604-4R7ML SRR0604-4R7ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101964-SRR0604-4R7M L Packaging: Reel - TR Type: Wirewound Current Rating: 2A Inductance: 4.7μH Height - Seated (Max): 0.189" (4.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.55A Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 50MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101964-SRR0604-4R7M L Packaging: Reel - TR Type: Wirewound Current Rating: 2A Inductance: 4.7μH Height - Seated (Max): 0.189" (4.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.55A Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 50MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR0604-4R7ML
1101964-SRR0604-4R7ML
Fixed Inductors - SRR0604-4R7ML 1101964-SRR0604-4R7ML
Manufacturer: Bourns Inc. Win Source Part Number: 1101964-SRR0604-4R7M L Packaging: Reel - TR Type: Wirewound Current Rating: 2A Inductance: 4.7μH Height - Seated (Max): 0.189" (4.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.55A Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 50MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1101964-SRR0604-4R7ML
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2A
Inductance: 4.7μH
Height - Seated (Max): 0.189" (4.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.55A
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 50MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 4.7UH 2A 60 MOHM Inductor and Choke - 71-SRR0604-4R7ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2A 60 MOHM Inductor and Choke
71-SRR0604-4R7ML
SMD 4.7UH 2A 60 MOHM Inductor and Choke 71-SRR0604-4R7ML
FIXED IND 4.7UH 2A 60 MOHM SMD Product overview: SRR0604-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-4R7ML can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2A 60 MOHM SMD Product overview: SRR0604-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-4R7ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR0604-4R7MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-4R7MLCT-ND
Fixed Inductors SRR0604-4R7MLCT-ND
4.7µH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard, Corner Terminals

4.7µH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0604-4R7MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-4R7MLTR-ND
Fixed Inductors SRR0604-4R7MLTR-ND
4.7µH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard, Corner Terminals

4.7µH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0604-4R7MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-4R7MLDKR-ND
Fixed Inductors SRR0604-4R7MLDKR-ND
4.7µH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard, Corner Terminals

4.7µH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Surface Mount Inductors - 466152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466152
Surface Mount Inductors 466152
Bourns SRR0604-4R7ML Power Inductor

Bourns SRR0604-4R7ML Power Inductor

Supplier's Site
Inductor, Shielded, 4.7Uh, 2.55A, Smd; Inductance Bourns - 62K3120 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2.55A, Smd; Inductance Bourns
62K3120
Inductor, Shielded, 4.7Uh, 2.55A, Smd; Inductance Bourns 62K3120
INDUCTOR, SHIELDED, 4.7UH, 2.55A, SMD; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.55A; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2.55A, SMD; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.55A; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 2.55A, Smd, Full Reel; Inductance Bourns - 61J8922 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2.55A, Smd, Full Reel; Inductance Bourns
61J8922
Inductor, Shielded, 4.7Uh, 2.55A, Smd, Full Reel; Inductance Bourns 61J8922
INDUCTOR, SHIELDED, 4.7UH, 2.55A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.55A; Product Range:SRR0604 Series; Inductor Case / Package:-; Product Length:6.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2.55A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.55A; Product Range:SRR0604 Series; Inductor Case / Package:-; Product Length:6.5mmRoHS Compliant: Yes

Supplier's Site
Power Inductor, 4.7Uh, 2A, Shielded; Inductance Bourns - 57AC3488 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, 2A, Shielded; Inductance Bourns
57AC3488
Power Inductor, 4.7Uh, 2A, Shielded; Inductance Bourns 57AC3488
POWER INDUCTOR, 4.7UH, 2A, SHIELDED; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.55A; Product Range:SRR0604 Series; Power Inductor Case:6.5mm x 6.5mm x 4.6mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, 2A, SHIELDED; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.55A; Product Range:SRR0604 Series; Power Inductor Case:6.5mm x 6.5mm x 4.6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1101964-SRR0604-4R7ML 71-SRR0604-4R7ML SRR0604-4R7MLCT-ND 466152 62K3120 61J8922 57AC3488
Product Name Fixed Inductors - SRR0604-4R7ML SMD 4.7UH 2A 60 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Inductor, Shielded, 4.7Uh, 2.55A, Smd; Inductance Bourns Inductor, Shielded, 4.7Uh, 2.55A, Smd, Full Reel; Inductance Bourns Power Inductor, 4.7Uh, 2A, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers