FIXED IND 470UH 180MA 3.3OHM SMD Product overview: SRR0604-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 180MA, 3.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 180MA, 3.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-471KL can be used for catalog matching and distributor lookup.
470µH Shielded Wirewound Inductor 180mA 3.3Ohm Max Nonstandard, Corner Terminals
470µH Shielded Wirewound Inductor 180mA 3.3Ohm Max Nonstandard, Corner Terminals
470µH Shielded Wirewound Inductor 180mA 3.3Ohm Max Nonstandard, Corner Terminals
Win Source Part Number: 1273755-SRR0604-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 6.5MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 3.3Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0604471KL,SRR0604
Base Product Number: SRR0604
Current - Saturation (Isat): 220mA
INDUCTOR, 470UH, SHIELDED, 0.18A; Inductance:470µH; RMS Current (Irms):180mA; Inductor Construction:Shielde
INDUCTOR, 470UH, SHIELDED, 0.18A; Inductance:470µH; RMS Current (Irms):180mA; Inductor Construction:Shielde
FIXED IND 470UH 180MA 3.3OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0604-471KL | SRR0604-471KLTR-ND | 1273755-SRR0604-471KL | 33AK4538 | SRR0604-471KL |
| Product Name | SMD 470UH 180MA 3.3OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 470Uh, Shielded, 0.18A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 470 microH | 470 microH | 470 microH | 470 microH |