Manufacturer: Bourns Inc.
Win Source Part Number: 1258825-SRR0604-2R5M
Series: SRR0604
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.5A
Shielding: Shielded
Inductance: 2.5μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.5A
Q @ Freq: 21 @ 7.96MHz
Frequency - Self Resonant: 100MHz
Test Frequency: 1kHz
Size: 0.256" L x 0.256" W (6.50mm x 6.50mm)
Family Name: SRR0604
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 35 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): ASPI-5D28-2R6N; ASPI-5D28-2R6N-T; HM66A-06302R5NLF13;
Introduction Date: May 22, 2007
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
2.5µH Shielded Wirewound Inductor 2.5A 35mOhm Max Nonstandard, Corner Terminals
2.5µH Shielded Wirewound Inductor 2.5A 35mOhm Max Nonstandard, Corner Terminals
FIXED IND 2.5UH 2.5A 35 MOHM SMD
FIXED IND 2.5UH 2.5A 35 MOHM SMD Product overview: SRR0604-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 2.5A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 2.5A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-2R5ML can be used for catalog matching and distributor lookup.
INDUCTOR, 2.5UH, SHIELDED, 2.5A; Inductance:2.5µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
INDUCTOR, 2.5UH, SHIELDED, 2.5A; Inductance:2.5µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1258825-SRR0604-2R5ML | 118-SRR0604-2R5MLCT-ND | 71-SRR0604-2R5ML | 33AK4534 |
| Product Name | Electronic Wholesale - SRR0604-2R5ML | Fixed Inductors | SMD 2.5UH 2.5A 35 MOHM Inductor and Choke | Inductor, 2.5Uh, Shielded, 2.5A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |