Bourns, Inc. SMD 2.2UH 2.5A 32 MOHM Inductor and Choke SRR0604-2R2ML

Description
FIXED IND 2.2UH 2.5A 32 MOHM SMD Product overview: SRR0604-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-2R2ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.5A 32 MOHM SMD Product overview: SRR0604-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-2R2ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.5A 32 MOHM Inductor and Choke - 71-SRR0604-2R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.5A 32 MOHM Inductor and Choke
71-SRR0604-2R2ML
SMD 2.2UH 2.5A 32 MOHM Inductor and Choke 71-SRR0604-2R2ML
FIXED IND 2.2UH 2.5A 32 MOHM SMD Product overview: SRR0604-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-2R2ML can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.5A 32 MOHM SMD Product overview: SRR0604-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-2R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273757-SRR0604-2R2ML
Inductors, Coils, Chokes - Fixed Inductors 1273757-SRR0604-2R2ML
Win Source Part Number: 1273757-SRR0604-2R2M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0604 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 21 @ 7.96MHz Frequency - Self Resonant: 100MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR0604-2R2MLTR,SRR0 604-2R2MLDKR,SRR0604 -2R2ML,SRR0604-2R2ML CT Base Product Number: SRR0604 Current - Saturation (Isat): 3.5A

Win Source Part Number: 1273757-SRR0604-2R2ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 21 @ 7.96MHz
Frequency - Self Resonant: 100MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 32mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR0604-2R2MLTR,SRR0604-2R2MLDKR,SRR0604-2R2ML,SRR0604-2R2MLCT
Base Product Number: SRR0604
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
Fixed Inductors - SRR0604-2R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-2R2MLCT-ND
Fixed Inductors SRR0604-2R2MLCT-ND
2.2µH Shielded Wirewound Inductor 2.5A 32mOhm Max Nonstandard, Corner Terminals

2.2µH Shielded Wirewound Inductor 2.5A 32mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0604-2R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-2R2MLDKR-ND
Fixed Inductors SRR0604-2R2MLDKR-ND
2.2µH Shielded Wirewound Inductor 2.5A 32mOhm Max Nonstandard, Corner Terminals

2.2µH Shielded Wirewound Inductor 2.5A 32mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0604-2R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-2R2MLTR-ND
Fixed Inductors SRR0604-2R2MLTR-ND
2.2µH Shielded Wirewound Inductor 2.5A 32mOhm Max Nonstandard, Corner Terminals

2.2µH Shielded Wirewound Inductor 2.5A 32mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0604-2R2ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR0604-2R2ML
Fixed Inductors SRR0604-2R2ML
FIXED IND 2.2UH 2.5A 32 MOHM SMD

FIXED IND 2.2UH 2.5A 32 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0604 Series, 2.2 H, 20%, Shielded, 0.032 Ohm, 2.5 A Rohs Compliant Bourns - 06X7553 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0604 Series, 2.2 H, 20%, Shielded, 0.032 Ohm, 2.5 A Rohs Compliant Bourns
06X7553
Surface Mount Power Inductor, Srr0604 Series, 2.2 H, 20%, Shielded, 0.032 Ohm, 2.5 A Rohs Compliant Bourns 06X7553
Surface Mount Power Inductor, SRR0604 Series, 2.2 H, 20%, Shielded, 0.032 ohm, 2.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0604 Series, 2.2 H, 20%, Shielded, 0.032 ohm, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 2.5A; Inductance Bourns - 76T0727 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.5A; Inductance Bourns
76T0727
Inductor, 2.2Uh, Shielded, 2.5A; Inductance Bourns 76T0727
INDUCTOR, 2.2UH, SHIELDED, 2.5A; Inductance:2.2µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:0.032ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 2.5A; Inductance:2.2µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:0.032ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0604-2R2ML 1273757-SRR0604-2R2ML SRR0604-2R2MLCT-ND SRR0604-2R2ML 06X7553 76T0727
Product Name SMD 2.2UH 2.5A 32 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Srr0604 Series, 2.2 H, 20%, Shielded, 0.032 Ohm, 2.5 A Rohs Compliant Bourns Inductor, 2.2Uh, Shielded, 2.5A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567635P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details