Bourns, Inc. Inductor, Shielded, 22Uh, 1.2A, Smd; Inductance Bourns SRR0604-220ML.

Description
INDUCTOR, SHIELDED, 22UH, 1.2A, SMD; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRR0604 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 22UH, 1.2A, SMD; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRR0604 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 22Uh, 1.2A, Smd; Inductance Bourns - 30AC0706 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.2A, Smd; Inductance Bourns
30AC0706
Inductor, Shielded, 22Uh, 1.2A, Smd; Inductance Bourns 30AC0706
INDUCTOR, SHIELDED, 22UH, 1.2A, SMD; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRR0604 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.2A, SMD; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:SRR0604 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0706
Product Name Inductor, Shielded, 22Uh, 1.2A, Smd; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details