Bourns, Inc. Fixed Inductors - SRR0604-100ML SRR0604-100ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897470-SRR0604-100ML Series: SRR0604 Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 1.3 A 120mOhm Max Nonstandard, Corner Terminals Package: Reel - TR Package: Nonstandard, Corner Terminals Mounting: Surface Mount Family Name: SRR0604 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR0604-100ML, SRR0604-100MLCT, SRR0604100ML, -SRR0604-100MLTR, SRR0604-100MLTR, -SRR0604-100MLCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897470-SRR0604-100ML Series: SRR0604 Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 1.3 A 120mOhm Max Nonstandard, Corner Terminals Package: Reel - TR Package: Nonstandard, Corner Terminals Mounting: Surface Mount Family Name: SRR0604 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR0604-100ML, SRR0604-100MLCT, SRR0604100ML, -SRR0604-100MLTR, SRR0604-100MLTR, -SRR0604-100MLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR0604-100ML
897470-SRR0604-100ML
Fixed Inductors - SRR0604-100ML 897470-SRR0604-100ML
Manufacturer: Bourns Inc. Win Source Part Number: 897470-SRR0604-100ML Series: SRR0604 Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 1.3 A 120mOhm Max Nonstandard, Corner Terminals Package: Reel - TR Package: Nonstandard, Corner Terminals Mounting: Surface Mount Family Name: SRR0604 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR0604-100ML, SRR0604-100MLCT, SRR0604100ML, -SRR0604-100MLTR, SRR0604-100MLTR, -SRR0604-100MLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897470-SRR0604-100ML
Series: SRR0604
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded Wirewound Inductor 1.3 A 120mOhm Max Nonstandard, Corner Terminals
Package: Reel - TR
Package: Nonstandard, Corner Terminals
Mounting: Surface Mount
Family Name: SRR0604
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR0604-100ML, SRR0604-100MLCT, SRR0604100ML, -SRR0604-100MLTR, SRR0604-100MLTR, -SRR0604-100MLCT

Buy Now Datasheet
SMD 10UH 1.3A 120 MOHM Inductor and Choke - 71-SRR0604-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.3A 120 MOHM Inductor and Choke
71-SRR0604-100ML
SMD 10UH 1.3A 120 MOHM Inductor and Choke 71-SRR0604-100ML
FIXED IND 10UH 1.3A 120 MOHM SMD Product overview: SRR0604-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.3A 120 MOHM SMD Product overview: SRR0604-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7361387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361387
Surface Mount Inductors 7361387
Bourns SRR0604-100ML

Bourns SRR0604-100ML

Supplier's Site
Surface Mount Inductors - 7361387P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361387P
Surface Mount Inductors 7361387P
Bourns SRR0604-100ML

Bourns SRR0604-100ML

Supplier's Site
Surface Mount Inductors - 1728488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728488
Surface Mount Inductors 1728488
Bourns SRR0604-100ML

Bourns SRR0604-100ML

Supplier's Site
Fixed Inductors - 118-SRR0604-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0604-100MLCT-ND
Fixed Inductors 118-SRR0604-100MLCT-ND
10µH Shielded Inductor 1.3A 120mOhm Max Nonstandard, Corner Terminals

10µH Shielded Inductor 1.3A 120mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR0604-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1.3A 120 MOHM SMD

FIXED IND 10UH 1.3A 120 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR0604-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0604-100MLTR-ND
Fixed Inductors 118-SRR0604-100MLTR-ND
10µH Shielded Inductor 1.3A 120mOhm Max Nonstandard, Corner Terminals

10µH Shielded Inductor 1.3A 120mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shielded, 10Uh, 1.8A, Smd; Inductance Bourns - 14P9694 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.8A, Smd; Inductance Bourns
14P9694
Inductor, Shielded, 10Uh, 1.8A, Smd; Inductance Bourns 14P9694
INDUCTOR, SHIELDED, 10UH, 1.8A, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRR0604 Series; Power Inductor Case:6.5mm x 6.5mm x 4.8mm; No. of Pins:2PinsRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.8A, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRR0604 Series; Power Inductor Case:6.5mm x 6.5mm x 4.8mm; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr0604 Series, 10 H, 20%, Shielded, 0.12 Ohm, 1.3 A Rohs Compliant Bourns - 40Y9010 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0604 Series, 10 H, 20%, Shielded, 0.12 Ohm, 1.3 A Rohs Compliant Bourns
40Y9010
Surface Mount Power Inductor, Srr0604 Series, 10 H, 20%, Shielded, 0.12 Ohm, 1.3 A Rohs Compliant Bourns 40Y9010
Surface Mount Power Inductor, SRR0604 Series, 10 H, 20%, Shielded, 0.12 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0604 Series, 10 H, 20%, Shielded, 0.12 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0604 Series, 10 H, 20%, Shielded, 0.12 Ohm, 1.3 A Rohs Compliant Bourns - 58T5162 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0604 Series, 10 H, 20%, Shielded, 0.12 Ohm, 1.3 A Rohs Compliant Bourns
58T5162
Surface Mount Power Inductor, Srr0604 Series, 10 H, 20%, Shielded, 0.12 Ohm, 1.3 A Rohs Compliant Bourns 58T5162
Surface Mount Power Inductor, SRR0604 Series, 10 H, 20%, Shielded, 0.12 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0604 Series, 10 H, 20%, Shielded, 0.12 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 1.8A, Smd, Full Reel; Inductance Bourns - 61J8909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.8A, Smd, Full Reel; Inductance Bourns
61J8909
Inductor, Shielded, 10Uh, 1.8A, Smd, Full Reel; Inductance Bourns 61J8909
INDUCTOR, SHIELDED, 10UH, 1.8A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRR0604 Series; Power Inductor Case:6.5mm x 6.5mm x 4.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.8A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRR0604 Series; Power Inductor Case:6.5mm x 6.5mm x 4.8mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRR0604-100ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR0604-100ML
Fixed Inductors SRR0604-100ML
FIXED IND 10UH 1.3A 120 MOHM SMD

FIXED IND 10UH 1.3A 120 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897470-SRR0604-100ML 71-SRR0604-100ML 7361387 7361387P 118-SRR0604-100MLCT-ND 14P9694 40Y9010 61J8909 SRR0604-100ML
Product Name Fixed Inductors - SRR0604-100ML SMD 10UH 1.3A 120 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 10Uh, 1.8A, Smd; Inductance Bourns Surface Mount Power Inductor, Srr0604 Series, 10 H, 20%, Shielded, 0.12 Ohm, 1.3 A Rohs Compliant Bourns Inductor, Shielded, 10Uh, 1.8A, Smd, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details