Bourns, Inc. Fixed Inductors SRR0603-681KL

Description
680µH Shielded Wirewound Inductor 120mA 10.5Ohm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 120mA 10.5Ohm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0603-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-681KLTR-ND
Fixed Inductors SRR0603-681KLTR-ND
680µH Shielded Wirewound Inductor 120mA 10.5Ohm Max Nonstandard, Corner Terminals

680µH Shielded Wirewound Inductor 120mA 10.5Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0603-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-681KLCT-ND
Fixed Inductors SRR0603-681KLCT-ND
680µH Shielded Wirewound Inductor 120mA 10.5Ohm Max Nonstandard, Corner Terminals

680µH Shielded Wirewound Inductor 120mA 10.5Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0603-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-681KLDKR-ND
Fixed Inductors SRR0603-681KLDKR-ND
680µH Shielded Wirewound Inductor 120mA 10.5Ohm Max Nonstandard, Corner Terminals

680µH Shielded Wirewound Inductor 120mA 10.5Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273761-SRR0603-681KL
Inductors, Coils, Chokes - Fixed Inductors 1273761-SRR0603-681KL
Win Source Part Number: 1273761-SRR0603-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 3.5MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 10.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0603-681KL,SRR060 3-681KLCT,SRR0603-68 1KLTR,SRR0603-681KLD KR Base Product Number: SRR0603 Current - Saturation (Isat): 150mA

Win Source Part Number: 1273761-SRR0603-681KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 13 @ 796kHz
Frequency - Self Resonant: 3.5MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 10.5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0603-681KL,SRR0603-681KLCT,SRR0603-681KLTR,SRR0603-681KLDKR
Base Product Number: SRR0603
Current - Saturation (Isat): 150mA

Buy Now Datasheet
680UH 120MA 10.5OHM Inductor and Choke - 71-SRR0603-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 120MA 10.5OHM Inductor and Choke
71-SRR0603-681KL
680UH 120MA 10.5OHM Inductor and Choke 71-SRR0603-681KL
FIXED IND 680UH 120MA 10.5OHM SM Product overview: SRR0603-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 120MA, 10.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 120MA, 10.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 120MA 10.5OHM SM Product overview: SRR0603-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 120MA, 10.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 120MA, 10.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0603 Series, 680 H, 10%, Shielded, 10.5 Ohm, 120 Ma Rohs Compliant Bourns - 06X7552 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0603 Series, 680 H, 10%, Shielded, 10.5 Ohm, 120 Ma Rohs Compliant Bourns
06X7552
Surface Mount Power Inductor, Srr0603 Series, 680 H, 10%, Shielded, 10.5 Ohm, 120 Ma Rohs Compliant Bourns 06X7552
Surface Mount Power Inductor, SRR0603 Series, 680 H, 10%, Shielded, 10.5 ohm, 120 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0603 Series, 680 H, 10%, Shielded, 10.5 ohm, 120 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 680Uh, 120Ma, Smd, Full Reel; Inductance Bourns - 61J8907 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Uh, 120Ma, Smd, Full Reel; Inductance Bourns
61J8907
Inductor, Shielded, 680Uh, 120Ma, Smd, Full Reel; Inductance Bourns 61J8907
INDUCTOR, SHIELDED, 680UH, 120MA, SMD, FULL REEL; Inductance:680µH; RMS Current (Irms):120mA; Inductor Construction:Shielde d; Saturation Current (Isat):150mA; Product Range:SRR0603 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 680UH, 120MA, SMD, FULL REEL; Inductance:680µH; RMS Current (Irms):120mA; Inductor Construction:Shielded; Saturation Current (Isat):150mA; Product Range:SRR0603 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0603-681KLTR-ND 1273761-SRR0603-681KL 71-SRR0603-681KL 06X7552 61J8907
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 680UH 120MA 10.5OHM Inductor and Choke Surface Mount Power Inductor, Srr0603 Series, 680 H, 10%, Shielded, 10.5 Ohm, 120 Ma Rohs Compliant Bourns Inductor, Shielded, 680Uh, 120Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N3 0201DS-3N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details