Bourns, Inc. Kits - Inductor Kits SRR-LAB3

Description
Win Source Part Number: 1243345-SRR-LAB3 Category: Kits>Inductor Kits Series: SRR1240, SRR1260, SRR1280, SRR1210 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRRLAB3 Quantity: 96 Pieces (32 Values - 3 Each) Inductance Range: 4.7µH ~ 470µH Packages Included: Non-Standard SMD
Request a Quote Datasheet
Description
Win Source Part Number: 1243345-SRR-LAB3 Category: Kits>Inductor Kits Series: SRR1240, SRR1260, SRR1280, SRR1210 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRRLAB3 Quantity: 96 Pieces (32 Values - 3 Each) Inductance Range: 4.7µH ~ 470µH Packages Included: Non-Standard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1243345-SRR-LAB3
Kits - Inductor Kits 1243345-SRR-LAB3
Win Source Part Number: 1243345-SRR-LAB3 Category: Kits>Inductor Kits Series: SRR1240, SRR1260, SRR1280, SRR1210 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRRLAB3 Quantity: 96 Pieces (32 Values - 3 Each) Inductance Range: 4.7µH ~ 470µH Packages Included: Non-Standard SMD

Win Source Part Number: 1243345-SRR-LAB3
Category: Kits>Inductor Kits
Series: SRR1240, SRR1260, SRR1280, SRR1210
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRRLAB3
Quantity: 96 Pieces (32 Values - 3 Each)
Inductance Range: 4.7µH ~ 470µH
Packages Included: Non-Standard SMD

Buy Now Datasheet
SMD Inductor and Choke - 655-SRR-LAB3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
655-SRR-LAB3
SMD Inductor and Choke 655-SRR-LAB3
INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-LAB3 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-LAB3 can be used for catalog matching and distributor lookup.

INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-LAB3 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-LAB3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Kit, 3 Each Of Srr Series; Inductor Kit Type Bourns - 01T1436 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Kit, 3 Each Of Srr Series; Inductor Kit Type Bourns
01T1436
Inductor Kit, 3 Each Of Srr Series; Inductor Kit Type Bourns 01T1436
INDUCTOR KIT, 3 EACH of SRR SERIES; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:4.7µH to 390µH; No. of Items in Kit:96; Product Range:-; Kit Contents:96-Pcs of 4.7µH to 390µH Shielded Power Inductors RoHS Compliant: NA

INDUCTOR KIT, 3 EACH of SRR SERIES; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:4.7µH to 390µH; No. of Items in Kit:96; Product Range:-; Kit Contents:96-Pcs of 4.7µH to 390µH Shielded Power Inductors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243345-SRR-LAB3 655-SRR-LAB3 01T1436
Product Name Kits - Inductor Kits SMD Inductor and Choke Inductor Kit, 3 Each Of Srr Series; Inductor Kit Type Bourns
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A102193TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers