Win Source Part Number: 1243343-SRR-LAB1
Category: Kits>Inductor Kits
Series: SRR3011, SRR4028, SRR5028, SRR6028
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRRLAB1
Quantity: 96 Pieces (32 Values - 3 Each)
Inductance Range: 3.3µH ~ 680µH
Packages Included: Non-Standard SMD
INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-LAB1 can be used for catalog matching and distributor lookup.
INDUCTOR KIT, 3 EACH of SRR SERIES; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:4.7µH to 330µH; No. of Items in Kit:96; Product Range:-; Kit Contents:96-Pcs of 4.7µH to 330µH Shielded Power Inductors RoHS Compliant: NA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1243343-SRR-LAB1 | 655-SRR-LAB1 | 01T1434 |
| Product Name | Kits - Inductor Kits | SMD Inductor and Choke | Inductor Kit, 3 Each Of Srr Series; Inductor Kit Type Bourns |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Standard; Wirewound | ||
| Core Material | Ferrite |