Bourns, Inc. Kits - Inductor Kits SRR-A-LAB1

Description
Win Source Part Number: 1243347-SRR-A-LAB1 Category: Kits>Inductor Kits Series: SRR0735A, SRR0745A, SRR6040A Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 320 Pieces (32 Values - 10 Each) Inductance Range: 1µH ~ 100µH Packages Included: Non-Standard SMD
Request a Quote Datasheet
Description
Win Source Part Number: 1243347-SRR-A-LAB1 Category: Kits>Inductor Kits Series: SRR0735A, SRR0745A, SRR6040A Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 320 Pieces (32 Values - 10 Each) Inductance Range: 1µH ~ 100µH Packages Included: Non-Standard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1243347-SRR-A-LAB1
Kits - Inductor Kits 1243347-SRR-A-LAB1
Win Source Part Number: 1243347-SRR-A-LAB1 Category: Kits>Inductor Kits Series: SRR0735A, SRR0745A, SRR6040A Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 320 Pieces (32 Values - 10 Each) Inductance Range: 1µH ~ 100µH Packages Included: Non-Standard SMD

Win Source Part Number: 1243347-SRR-A-LAB1
Category: Kits>Inductor Kits
Series: SRR0735A, SRR0745A, SRR6040A
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 320 Pieces (32 Values - 10 Each)
Inductance Range: 1µH ~ 100µH
Packages Included: Non-Standard SMD

Buy Now Datasheet
SMD Inductor and Choke - 655-SRR-A-LAB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
655-SRR-A-LAB1
SMD Inductor and Choke 655-SRR-A-LAB1
INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-A-LAB1 can be used for catalog matching and distributor lookup.

INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-A-LAB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243347-SRR-A-LAB1 655-SRR-A-LAB1
Product Name Kits - Inductor Kits SMD Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Automotive Kit
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1625812-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - 0402CS-33NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details