Bourns, Inc. Fixed Inductors SRP8540A-R56M

Description
560nH Shielded Inductor 25A 2.97mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Inductor 25A 2.97mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP8540A-R56MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP8540A-R56MTR-ND
Fixed Inductors 118-SRP8540A-R56MTR-ND
560nH Shielded Inductor 25A 2.97mOhm Max Nonstandard

560nH Shielded Inductor 25A 2.97mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP8540A-R56MDKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Inductor 25A 2.97mOhm Max Nonstandard

560nH Shielded Inductor 25A 2.97mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP8540A-R56MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP8540A-R56MCT-ND
Fixed Inductors 118-SRP8540A-R56MCT-ND
560nH Shielded Inductor 25A 2.97mOhm Max Nonstandard

560nH Shielded Inductor 25A 2.97mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2377641P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377641P
Surface Mount Inductors 2377641P
Bourns SRP8540A-R56M

Bourns SRP8540A-R56M

Supplier's Site
Power Inductor, 0.56Uh, Shielded, 25A Rohs Compliant Bourns - 85AJ5061 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.56Uh, Shielded, 25A Rohs Compliant Bourns
85AJ5061
Power Inductor, 0.56Uh, Shielded, 25A Rohs Compliant Bourns 85AJ5061
POWER INDUCTOR, 0.56UH, SHIELDED, 25A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.56UH, SHIELDED, 25A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP8540A-R56MTR-ND 2377641P 85AJ5061
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 0.56Uh, Shielded, 25A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N2 0402DC-7N2XJRW , 0402DC-7N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details