330nH Shielded Inductor 30A 2.2mOhm Max Nonstandard
330nH Shielded Inductor 30A 2.2mOhm Max Nonstandard
330nH Shielded Inductor 30A 2.2mOhm Max Nonstandard
POWER INDUCTOR, 0.33UH, SHIELDED, 30A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP8540A-R33MTR-ND | 85AJ5059 |
| Product Name | Fixed Inductors | Power Inductor, 0.33Uh, Shielded, 30A Rohs Compliant Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0022 ohms |