Bourns, Inc. Fixed Inductors SRP7050TA-R60M

Description
600nH Shielded Wirewound Inductor 19A 4.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
600nH Shielded Wirewound Inductor 19A 4.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7050TA-R60MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-R60MDKR-ND
Fixed Inductors SRP7050TA-R60MDKR-ND
600nH Shielded Wirewound Inductor 19A 4.3mOhm Max Nonstandard

600nH Shielded Wirewound Inductor 19A 4.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-R60MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-R60MTR-ND
Fixed Inductors SRP7050TA-R60MTR-ND
600nH Shielded Wirewound Inductor 19A 4.3mOhm Max Nonstandard

600nH Shielded Wirewound Inductor 19A 4.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-R60MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-R60MCT-ND
Fixed Inductors SRP7050TA-R60MCT-ND
600nH Shielded Wirewound Inductor 19A 4.3mOhm Max Nonstandard

600nH Shielded Wirewound Inductor 19A 4.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 19A 4.3 MOHM Inductor and Choke - 71-SRP7050TA-R60M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 19A 4.3 MOHM Inductor and Choke
71-SRP7050TA-R60M
SMD 19A 4.3 MOHM Inductor and Choke 71-SRP7050TA-R60M
FIXED IND 600NH 19A 4.3 MOHM SMD Product overview: SRP7050TA-R60M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19A, 4.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 19A, 4.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-R60M can be used for catalog matching and distributor lookup.

FIXED IND 600NH 19A 4.3 MOHM SMD Product overview: SRP7050TA-R60M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19A, 4.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 19A, 4.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-R60M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.6Uh, 19A, 20%, Shielded; Inductance Bourns - 58Y3806 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.6Uh, 19A, 20%, Shielded; Inductance Bourns
58Y3806
Inductor, 0.6Uh, 19A, 20%, Shielded; Inductance Bourns 58Y3806
INDUCTOR, 0.6UH, 19A, 20%, SHIELDED; Inductance:600nH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:SRP7050TA Series; Power Inductor Case:7.3mm x 6.6mm x 4.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.6UH, 19A, 20%, SHIELDED; Inductance:600nH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:SRP7050TA Series; Power Inductor Case:7.3mm x 6.6mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP7050TA-R60M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7050TA-R60M
Fixed Inductors SRP7050TA-R60M
FIXED IND 600NH 19A 4.3 MOHM SMD

FIXED IND 600NH 19A 4.3 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7050TA-R60MDKR-ND 71-SRP7050TA-R60M 58Y3806 SRP7050TA-R60M
Product Name Fixed Inductors SMD 19A 4.3 MOHM Inductor and Choke Inductor, 0.6Uh, 19A, 20%, Shielded; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Carbonyl Powder Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers