Bourns, Inc. SMD 47UH 1.9A 330 MOHM Inductor and Choke SRP7050TA-470M

Description
FIXED IND 47UH 1.9A 330 MOHM SMD Product overview: SRP7050TA-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.9A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.9A, 330 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.9A 330 MOHM SMD Product overview: SRP7050TA-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.9A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.9A, 330 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 1.9A 330 MOHM Inductor and Choke - 71-SRP7050TA-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.9A 330 MOHM Inductor and Choke
71-SRP7050TA-470M
SMD 47UH 1.9A 330 MOHM Inductor and Choke 71-SRP7050TA-470M
FIXED IND 47UH 1.9A 330 MOHM SMD Product overview: SRP7050TA-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.9A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.9A, 330 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.9A 330 MOHM SMD Product overview: SRP7050TA-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.9A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.9A, 330 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP7050TA-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-470MCT-ND
Fixed Inductors SRP7050TA-470MCT-ND
47µH Shielded Wirewound Inductor 1.9A 330mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.9A 330mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-470MDKR-ND
Fixed Inductors SRP7050TA-470MDKR-ND
47µH Shielded Wirewound Inductor 1.9A 330mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.9A 330mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-470MTR-ND
Fixed Inductors SRP7050TA-470MTR-ND
47µH Shielded Wirewound Inductor 1.9A 330mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.9A 330mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP7050TA-470M
897462-SRP7050TA-470M
Fixed Inductors - SRP7050TA-470M 897462-SRP7050TA-470M
Manufacturer: Bourns Inc. Win Source Part Number: 897462-SRP7050TA-470 M Series: SRP7050TA Operating Temperature Range: -40°C ~ 150°C Features: 47 µH Shielded Wirewound Inductor 1.9 A 330mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP7050TA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP7050TA-470MTR, SRP7050TA-470MDKR, SRP7050TA-470MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897462-SRP7050TA-470M
Series: SRP7050TA
Operating Temperature Range: -40°C ~ 150°C
Features: 47 µH Shielded Wirewound Inductor 1.9 A 330mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP7050TA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP7050TA-470MTR, SRP7050TA-470MDKR, SRP7050TA-470MCT

Buy Now Datasheet
Surface Mount Inductors - 2330804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330804
Surface Mount Inductors 2330804
Bourns SRP7050TA-470M

Bourns SRP7050TA-470M

Supplier's Site
Surface Mount Inductors - 2330806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330806
Surface Mount Inductors 2330806
Bourns SRP7050TA-470M

Bourns SRP7050TA-470M

Supplier's Site
Surface Mount Inductors - 2330806P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330806P
Surface Mount Inductors 2330806P
Bourns SRP7050TA-470M

Bourns SRP7050TA-470M

Supplier's Site
Fixed Inductors - SRP7050TA-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7050TA-470M
Fixed Inductors SRP7050TA-470M
FIXED IND 47UH 1.9A 330 MOHM SMD

FIXED IND 47UH 1.9A 330 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 1.9A, 20%; Inductance Bourns - 81Y2006 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.9A, 20%; Inductance Bourns
81Y2006
Inductor, Shielded, 47Uh, 1.9A, 20%; Inductance Bourns 81Y2006
INDUCTOR, SHIELDED, 47UH, 1.9A, 20%; Inductance:47µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.33ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.9A, 20%; Inductance:47µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.33ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7050TA-470M SRP7050TA-470MCT-ND 897462-SRP7050TA-470M 2330804 SRP7050TA-470M 81Y2006
Product Name SMD 47UH 1.9A 330 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP7050TA-470M Surface Mount Inductors Fixed Inductors Inductor, Shielded, 47Uh, 1.9A, 20%; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 47 microH 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data