Bourns, Inc. Fixed Inductors SRP7050TA-150M

Description
15µH Shielded Wirewound Inductor 3.5A 92mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 3.5A 92mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7050TA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-150MCT-ND
Fixed Inductors SRP7050TA-150MCT-ND
15µH Shielded Wirewound Inductor 3.5A 92mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.5A 92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-150MDKR-ND
Fixed Inductors SRP7050TA-150MDKR-ND
15µH Shielded Wirewound Inductor 3.5A 92mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.5A 92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-150MTR-ND
Fixed Inductors SRP7050TA-150MTR-ND
15µH Shielded Wirewound Inductor 3.5A 92mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.5A 92mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
974664-SRP7050TA-150M
Inductors, Coils, Chokes - Fixed Inductors 974664-SRP7050TA-150M
Win Source Part Number: 974664-SRP7050TA-150 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7050TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 92mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7050TA-150MCT,SRP 7050TA-150MTR,SRP705 0TA-150MDKR Base Product Number: SRP7050TA Current - Saturation (Isat): 6A

Win Source Part Number: 974664-SRP7050TA-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7050TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 92mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7050TA-150MCT,SRP7050TA-150MTR,SRP7050TA-150MDKR
Base Product Number: SRP7050TA
Current - Saturation (Isat): 6A

Buy Now Datasheet
SMD 15UH 3.5A 92 MOHM Inductor and Choke - 71-SRP7050TA-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.5A 92 MOHM Inductor and Choke
71-SRP7050TA-150M
SMD 15UH 3.5A 92 MOHM Inductor and Choke 71-SRP7050TA-150M
FIXED IND 15UH 3.5A 92 MOHM SMD Product overview: SRP7050TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.5A, 92 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.5A, 92 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.5A 92 MOHM SMD Product overview: SRP7050TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.5A, 92 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.5A, 92 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 466143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466143
Surface Mount Inductors 466143
Bourns SRP7050TA-150M Power Inductor

Bourns SRP7050TA-150M Power Inductor

Supplier's Site
Inductor, 15Uh, 3.5A, 20%, Shielded; Inductance Bourns - 58Y3814 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 3.5A, 20%, Shielded; Inductance Bourns
58Y3814
Inductor, 15Uh, 3.5A, 20%, Shielded; Inductance Bourns 58Y3814
INDUCTOR, 15UH, 3.5A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP7050TA Series; Power Inductor Case:7.3mm x 6.6mm x 4.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 3.5A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRP7050TA Series; Power Inductor Case:7.3mm x 6.6mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 3.5A, 20%; Inductance Bourns - 81Y2001 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 3.5A, 20%; Inductance Bourns
81Y2001
Inductor, Shielded, 15Uh, 3.5A, 20%; Inductance Bourns 81Y2001
INDUCTOR, SHIELDED, 15UH, 3.5A, 20%; Inductance:15µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.092ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 3.5A, 20%; Inductance:15µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.092ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7050TA-150MCT-ND 974664-SRP7050TA-150M 71-SRP7050TA-150M 466143 58Y3814 81Y2001
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 3.5A 92 MOHM Inductor and Choke Surface Mount Inductors Inductor, 15Uh, 3.5A, 20%, Shielded; Inductance Bourns Inductor, Shielded, 15Uh, 3.5A, 20%; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A102550TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details