Bourns, Inc. Fixed Inductors SRP7050AA-6R8M

Description
6.8µH Shielded Inductor 9A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 9A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7050AA-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 9A 36mOhm Max Nonstandard

6.8µH Shielded Inductor 9A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 9A 36mOhm Max Nonstandard

6.8µH Shielded Inductor 9A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 9A 36mOhm Max Nonstandard

6.8µH Shielded Inductor 9A 36mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 9A Rohs Compliant Bourns - 32AJ8873 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 9A Rohs Compliant Bourns
32AJ8873
Power Inductor, 6.8Uh, Shielded, 9A Rohs Compliant Bourns 32AJ8873
POWER INDUCTOR, 6.8UH, SHIELDED, 9A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7050AA-6R8MTR-ND 32AJ8873
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 9A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176786-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details