Bourns, Inc. Surface Mount Inductors SRP7050AA-1R5M

Description
Bourns SRP7050AA-1R5M Power Inductor
Request a Quote Datasheet
Description
Bourns SRP7050AA-1R5M Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2476172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476172
Surface Mount Inductors 2476172
Bourns SRP7050AA-1R5M Power Inductor

Bourns SRP7050AA-1R5M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476173P
Surface Mount Inductors 2476173P
Bourns SRP7050AA-1R5M Power Inductor

Bourns SRP7050AA-1R5M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476173
Surface Mount Inductors 2476173
Bourns SRP7050AA-1R5M Power Inductor

Bourns SRP7050AA-1R5M Power Inductor

Supplier's Site
Fixed Inductors - 118-SRP7050AA-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 15A 7.3mOhm Max Nonstandard

1.5µH Shielded Inductor 15A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 15A 7.3mOhm Max Nonstandard

1.5µH Shielded Inductor 15A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 15A 7.3mOhm Max Nonstandard

1.5µH Shielded Inductor 15A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1.5Uh, Shielded, 15A Rohs Compliant Bourns - 32AJ8865 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 15A Rohs Compliant Bourns
32AJ8865
Power Inductor, 1.5Uh, Shielded, 15A Rohs Compliant Bourns 32AJ8865
POWER INDUCTOR, 1.5UH, SHIELDED, 15A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5UH, SHIELDED, 15A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2476172 118-SRP7050AA-1R5MCT-ND 32AJ8865
Product Name Surface Mount Inductors Fixed Inductors Power Inductor, 1.5Uh, Shielded, 15A Rohs Compliant Bourns
Application Power Choke
Inductance Range 1.5 microH
Rated DC Current 15000 milliamps 13000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 7050
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - A102550TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details