The SRP7030CA-8R2M is a shielded power inductor from Bourns, designed for surface mount applications. It features an inductance of 8.2 µH with a tolerance of ±20%. The inductor has a self-resonant frequency of 12 MHz and a maximum DC resistance of 48.73 mΩ. It can handle a rated current of 5.9 A and a saturation current of 10.2 A. The operating temperature range is from -55 °C to +155 °C, making it suitable for a variety of environments. The inductor is compliant with AEC-Q200 standards, RoHS, and is halogen-free. It is packaged in tape and reel format, with 1,500 units per reel, facilitating automated assembly processes.
FIXED IND 8.2UH 5.9A 0.04873OHM Product overview: SRP7030CA-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 5.9A, 0.04873OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 5.9A, 0.04873OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030CA-8R2M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273783-SRP7030CA-8R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 48.73mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.307" L x 0.299" W (7.80mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP7030CA-8R2MDKR,SR
Current - Saturation (Isat): 10.2A
8.2µH Shielded Wirewound Inductor 5.9A 48.73mOhm Max Nonstandard
8.2µH Shielded Wirewound Inductor 5.9A 48.73mOhm Max Nonstandard
8.2µH Shielded Wirewound Inductor 5.9A 48.73mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 8.2UH, SHLD, 5.9A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP7030CA-8R2M | 1273783-SRP7030CA-8R2M | SRP7030CA-8R2MDKR-ND | 66AH0699 |
| Product Name | 8.2UH 5.9A 0.04873OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 8.2Uh, Shld, 5.9A Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard; Wirewound | ||
| Core Material | Metal Alloy Powder | Carbonyl Powder | ||
| Inductance Range | 8.2 microH | 8.2 microH |