Bourns, Inc. 15.5A 0.0055OHM Inductor and Choke SRP7030-R68M

Description
FIXED IND 680NH 15.5A 0.0055OHM Product overview: SRP7030-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 0.0055OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 0.0055OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 15.5A 0.0055OHM Product overview: SRP7030-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 0.0055OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 0.0055OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.5A 0.0055OHM Inductor and Choke - 71-SRP7030-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.5A 0.0055OHM Inductor and Choke
71-SRP7030-R68M
15.5A 0.0055OHM Inductor and Choke 71-SRP7030-R68M
FIXED IND 680NH 15.5A 0.0055OHM Product overview: SRP7030-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 0.0055OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 0.0055OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 15.5A 0.0055OHM Product overview: SRP7030-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 0.0055OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 0.0055OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP7030-R68M
1101962-SRP7030-R68M
Fixed Inductors - SRP7030-R68M 1101962-SRP7030-R68M
Manufacturer: Bourns Inc. Win Source Part Number: 1101962-SRP7030-R68M Packaging: Reel - TR Type: Wirewound Current Rating: 15.5A Inductance: 680nH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 23A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.5 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101962-SRP7030-R68M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 15.5A
Inductance: 680nH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 23A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.5 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SRP7030-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-R68MTR-ND
Fixed Inductors SRP7030-R68MTR-ND
680nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7030-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-R68MDKR-ND
Fixed Inductors SRP7030-R68MDKR-ND
680nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7030-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-R68MCT-ND
Fixed Inductors SRP7030-R68MCT-ND
680nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 680Nh, 17A, Smd; Inductance Bourns - 04P1982 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Nh, 17A, Smd; Inductance Bourns
04P1982
Inductor, Shielded, 680Nh, 17A, Smd; Inductance Bourns 04P1982
INDUCTOR, SHIELDED, 680NH, 17A, SMD; Inductance:680nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:SRP7030 Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 680NH, 17A, SMD; Inductance:680nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:SRP7030 Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRP7030-R68M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7030-R68M
Fixed Inductors SRP7030-R68M
FIXED IND 680NH 15.5A 0.0055OHM

FIXED IND 680NH 15.5A 0.0055OHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7030-R68M 1101962-SRP7030-R68M SRP7030-R68MTR-ND 04P1982 SRP7030-R68M
Product Name 15.5A 0.0055OHM Inductor and Choke Fixed Inductors - SRP7030-R68M Fixed Inductors Inductor, Shielded, 680Nh, 17A, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 150 C (-67 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor Standard; Wirewound
Core Material Iron Iron Iron Iron; Iron
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers