Bourns, Inc. Fixed Inductors - SRP7030-R20FM SRP7030-R20FM

Description
Manufacturer: Bourns Inc. Win Source Part Number: 808536-SRP7030-R20FM Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 200nH Tolerance: ±20% Material - Core: Iron Current - Saturation: 34A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 2.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 23A Inductance Frequency - Test: 100kHz Part Number Series: SRP7030
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 808536-SRP7030-R20FM Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 200nH Tolerance: ±20% Material - Core: Iron Current - Saturation: 34A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 2.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 23A Inductance Frequency - Test: 100kHz Part Number Series: SRP7030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP7030-R20FM
808536-SRP7030-R20FM
Fixed Inductors - SRP7030-R20FM 808536-SRP7030-R20FM
Manufacturer: Bourns Inc. Win Source Part Number: 808536-SRP7030-R20FM Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 200nH Tolerance: ±20% Material - Core: Iron Current - Saturation: 34A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 2.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 23A Inductance Frequency - Test: 100kHz Part Number Series: SRP7030

Manufacturer: Bourns Inc.
Win Source Part Number: 808536-SRP7030-R20FM
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 200nH
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 34A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 2.4mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 23A
Inductance Frequency - Test: 100kHz
Part Number Series: SRP7030

Buy Now
23A 0.0024OHM Inductor and Choke - 71-SRP7030-R20FM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
23A 0.0024OHM Inductor and Choke
71-SRP7030-R20FM
23A 0.0024OHM Inductor and Choke 71-SRP7030-R20FM
FIXED IND 200NH 23A 0.0024OHM SM Product overview: SRP7030-R20FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A, 0.0024OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 23A, 0.0024OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R20FM can be used for catalog matching and distributor lookup.

FIXED IND 200NH 23A 0.0024OHM SM Product overview: SRP7030-R20FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A, 0.0024OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 23A, 0.0024OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R20FM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP7030-R20FMTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-R20FMTR-ND
Fixed Inductors SRP7030-R20FMTR-ND
200nH Shielded Molded Inductor 23A 2.4mOhm Max Nonstandard

200nH Shielded Molded Inductor 23A 2.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808536-SRP7030-R20FM 71-SRP7030-R20FM SRP7030-R20FMTR-ND
Product Name Fixed Inductors - SRP7030-R20FM 23A 0.0024OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard
Core Material Iron Iron
Inductance Range 0.2000 microH 0.2000 microH
DCR 0.0024 ohms 0.0024 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers