Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP7030-2R2FM

Description
Win Source Part Number: 1273780-SRP7030-2R2F M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7030F Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP70302R2FM,SRP7030 -2R2FMDKR,SRP7030-2R 2FMCT,SRP7030-2R2FMT R Base Product Number: SRP7030 Product Status: Obsolete Current - Saturation (Isat): 11A
Request a Quote Datasheet
Description
Win Source Part Number: 1273780-SRP7030-2R2F M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7030F Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP70302R2FM,SRP7030 -2R2FMDKR,SRP7030-2R 2FMCT,SRP7030-2R2FMT R Base Product Number: SRP7030 Product Status: Obsolete Current - Saturation (Isat): 11A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273780-SRP7030-2R2FM
Inductors, Coils, Chokes - Fixed Inductors 1273780-SRP7030-2R2FM
Win Source Part Number: 1273780-SRP7030-2R2F M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7030F Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP70302R2FM,SRP7030 -2R2FMDKR,SRP7030-2R 2FMCT,SRP7030-2R2FMT R Base Product Number: SRP7030 Product Status: Obsolete Current - Saturation (Isat): 11A

Win Source Part Number: 1273780-SRP7030-2R2FM
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030F
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP70302R2FM,SRP7030-2R2FMDKR,SRP7030-2R2FMCT,SRP7030-2R2FMTR
Base Product Number: SRP7030
Product Status: Obsolete
Current - Saturation (Isat): 11A

Buy Now Datasheet
Fixed Inductors - SRP7030-2R2FMTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-2R2FMTR-ND
Fixed Inductors SRP7030-2R2FMTR-ND
2.2µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 7A 0.02OHM Inductor and Choke - 71-SRP7030-2R2FM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 7A 0.02OHM Inductor and Choke
71-SRP7030-2R2FM
SMD 2.2UH 7A 0.02OHM Inductor and Choke 71-SRP7030-2R2FM
FIXED IND 2.2UH 7A 0.02OHM SMD Product overview: SRP7030-2R2FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 7A, 0.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 7A, 0.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-2R2FM can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 7A 0.02OHM SMD Product overview: SRP7030-2R2FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 7A, 0.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 7A, 0.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-2R2FM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273780-SRP7030-2R2FM SRP7030-2R2FMTR-ND 71-SRP7030-2R2FM
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 2.2UH 7A 0.02OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard
Core Material Iron Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1623941-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 15 microH
View Details
2 suppliers
Common Mode Chokes - 486-4088-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers