Bourns, Inc. Fixed Inductors SRP7028C-R10M

Description
100nH Shielded Wirewound Inductor 37.5A 1.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Wirewound Inductor 37.5A 1.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028C-R10MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-R10MTR-ND
Fixed Inductors SRP7028C-R10MTR-ND
100nH Shielded Wirewound Inductor 37.5A 1.7mOhm Max Nonstandard

100nH Shielded Wirewound Inductor 37.5A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.1Uh, Shielded, 37.5A Rohs Compliant Bourns - 66AH0675 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.1Uh, Shielded, 37.5A Rohs Compliant Bourns
66AH0675
Inductor, 0.1Uh, Shielded, 37.5A Rohs Compliant Bourns 66AH0675
INDUCTOR, 0.1UH, SHIELDED, 37.5A ROHS COMPLIANT: YES

INDUCTOR, 0.1UH, SHIELDED, 37.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7028C-R10MTR-ND 66AH0675
Product Name Fixed Inductors Inductor, 0.1Uh, Shielded, 37.5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details