Bourns, Inc. Fixed Inductors SRP7028C-220M

Description
22µH Shielded Wirewound Inductor 2.2A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.2A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028C-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-220MCT-ND
Fixed Inductors SRP7028C-220MCT-ND
22µH Shielded Wirewound Inductor 2.2A 180mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.2A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028C-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-220MTR-ND
Fixed Inductors SRP7028C-220MTR-ND
22µH Shielded Wirewound Inductor 2.2A 180mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.2A 180mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Shielded, 2.2A; Inductance Bourns - 33AH9596 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 2.2A; Inductance Bourns
33AH9596
Inductor, 22Uh, Shielded, 2.2A; Inductance Bourns 33AH9596
INDUCTOR, 22UH, SHIELDED, 2.2A; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:SRP7028C Series; Inductor Case / Package:-; DC Resistance Max:0.18ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 2.2A; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.6A; Product Range:SRP7028C Series; Inductor Case / Package:-; DC Resistance Max:0.18ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 2.2A; Inductance Bourns - 33AK4510 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 2.2A; Inductance Bourns
33AK4510
Inductor, 22Uh, Shielded, 2.2A; Inductance Bourns 33AK4510
INDUCTOR, 22UH, SHIELDED, 2.2A; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:SRP7028C Series; Power Inductor Case:7.1mm x 6.6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 2.2A; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.6A; Product Range:SRP7028C Series; Power Inductor Case:7.1mm x 6.6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, Shielded, 2.2A Rohs Compliant Bourns - 66AH0687 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 2.2A Rohs Compliant Bourns
66AH0687
Inductor, 22Uh, Shielded, 2.2A Rohs Compliant Bourns 66AH0687
INDUCTOR, 22UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7028C-220MCT-ND 33AH9596 33AK4510 66AH0687
Product Name Fixed Inductors Inductor, 22Uh, Shielded, 2.2A; Inductance Bourns Inductor, 22Uh, Shielded, 2.2A; Inductance Bourns Inductor, 22Uh, Shielded, 2.2A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567667 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details