Bourns, Inc. Fixed Inductors SRP7028C-1R0M

Description
1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard
Request a Quote
Description
1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRP7028C-1R0M is a shielded power inductor with an inductance of 1 µH and a rated RMS current of 11 A. It features a low DC resistance of 0.01 ohms maximum, making it suitable for applications requiring efficient power handling. The inductor has a saturation current rating of 22 A, indicating its capability to handle high current loads without significant inductance drop. It operates effectively within a temperature range of -40 °C to +125 °C, accommodating various environmental conditions. The inductor is RoHS compliant and halogen-free, aligning with modern environmental standards. This product is packaged in a reel of 1000 pieces, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Bourns SRP7028C-1R0M is a shielded power inductor with an inductance of 1 µH and a rated RMS current of 11 A. It features a low DC resistance of 0.01 ohms maximum, making it suitable for applications requiring efficient power handling. The inductor has a saturation current rating of 22 A, indicating its capability to handle high current loads without significant inductance drop. It operates effectively within a temperature range of -40 °C to +125 °C, accommodating various environmental conditions. The inductor is RoHS compliant and halogen-free, aligning with modern environmental standards. This product is packaged in a reel of 1000 pieces, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028C-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-1R0MTR-ND
Fixed Inductors SRP7028C-1R0MTR-ND
1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Shielded, 11A; Inductance Bourns - 33AH9591 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 11A; Inductance Bourns
33AH9591
Inductor, 1Uh, Shielded, 11A; Inductance Bourns 33AH9591
INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:SRP7028C Series; Inductor Case / Package:-; DC Resistance Max:0.01ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:SRP7028C Series; Inductor Case / Package:-; DC Resistance Max:0.01ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 11A Rohs Compliant Bourns - 66AH0682 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 11A Rohs Compliant Bourns
66AH0682
Inductor, 1Uh, Shielded, 11A Rohs Compliant Bourns 66AH0682
INDUCTOR, 1UH, SHIELDED, 11A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 11A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7028C-1R0MTR-ND 33AH9591 66AH0682
Product Name Fixed Inductors Inductor, 1Uh, Shielded, 11A; Inductance Bourns Inductor, 1Uh, Shielded, 11A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers