Bourns SRP7028AA-R33M Power Inductor
Bourns SRP7028AA-R33M Power Inductor
Bourns SRP7028AA-R33M Power Inductor
330nH Shielded Wirewound Inductor 21A 3.4mOhm Max Nonstandard
330nH Shielded Wirewound Inductor 21A 3.4mOhm Max Nonstandard
330nH Shielded Wirewound Inductor 21A 3.4mOhm Max Nonstandard
POWER INDUCTOR, 330NH, SHIELDED, 21A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2476153P | 118-SRP7028AA-R33MTR-ND | 32AJ8843 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 330Nh, Shielded, 21A Rohs Compliant Bourns |
| Application | Power Choke | ||
| Inductance Range | 0.3300 microH | ||
| Rated DC Current | 21000 milliamps | 25000 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 7028 |