Bourns, Inc. Surface Mount Inductors SRP7028AA-3R3M

Description
Bourns SRP7028AA-3R3M Power Inductor
Request a Quote Datasheet
Description
Bourns SRP7028AA-3R3M Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2476138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476138
Surface Mount Inductors 2476138
Bourns SRP7028AA-3R3M Power Inductor

Bourns SRP7028AA-3R3M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476137
Surface Mount Inductors 2476137
Bourns SRP7028AA-3R3M Power Inductor

Bourns SRP7028AA-3R3M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476138P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476138P
Surface Mount Inductors 2476138P
Bourns SRP7028AA-3R3M Power Inductor

Bourns SRP7028AA-3R3M Power Inductor

Supplier's Site
Fixed Inductors - 118-SRP7028AA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 6.5A 22mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.5A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7028AA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 6.5A 22mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.5A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7028AA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 6.5A 22mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.5A 22mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 6.5A Rohs Compliant Bourns - 32AJ8857 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 6.5A Rohs Compliant Bourns
32AJ8857
Power Inductor, 3.3Uh, Shielded, 6.5A Rohs Compliant Bourns 32AJ8857
POWER INDUCTOR, 3.3UH, SHIELDED, 6.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 6.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2476138 118-SRP7028AA-3R3MTR-ND 32AJ8857
Product Name Surface Mount Inductors Fixed Inductors Power Inductor, 3.3Uh, Shielded, 6.5A Rohs Compliant Bourns
Application Power Choke
Inductance Range 3.3 microH
Rated DC Current 6500 milliamps 9500 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 7028
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details