1.2µH Shielded Wirewound Inductor 10A 9.5mOhm Max Nonstandard
1.2µH Shielded Wirewound Inductor 10A 9.5mOhm Max Nonstandard
1.2µH Shielded Wirewound Inductor 10A 9.5mOhm Max Nonstandard
Bourns SRP7028AA-1R2M Power Inductor
Bourns SRP7028AA-1R2M Power Inductor
Bourns SRP7028AA-1R2M Power Inductor
POWER INDUCTOR, 1.2UH, SHIELDED, 10A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP7028AA-1R2MCT-ND | 2476126 | 32AJ8850 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, 1.2Uh, Shielded, 10A Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |