Bourns, Inc. Fixed Inductors SRP7028A-R47M

Description
470nH Shielded Wirewound Inductor 17.5A 4.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 17.5A 4.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028A-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-R47MDKR-ND
Fixed Inductors SRP7028A-R47MDKR-ND
470nH Shielded Wirewound Inductor 17.5A 4.2mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 17.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-R47MCT-ND
Fixed Inductors SRP7028A-R47MCT-ND
470nH Shielded Wirewound Inductor 17.5A 4.2mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 17.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-R47MTR-ND
Fixed Inductors SRP7028A-R47MTR-ND
470nH Shielded Wirewound Inductor 17.5A 4.2mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 17.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
993066-SRP7028A-R47M
Inductors, Coils, Chokes - Fixed Inductors 993066-SRP7028A-R47M
Win Source Part Number: 993066-SRP7028A-R47M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 4.2mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7028A-R47MCT,SRP7 028A-R47MTR,SRP7028A -R47MDKR Base Product Number: SRP7028A Current - Saturation (Isat): 26A

Win Source Part Number: 993066-SRP7028A-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 80MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.2mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7028A-R47MCT,SRP7028A-R47MTR,SRP7028A-R47MDKR
Base Product Number: SRP7028A
Current - Saturation (Isat): 26A

Buy Now Datasheet
17.5A 4.2MOHM Inductor and Choke - 71-SRP7028A-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17.5A 4.2MOHM Inductor and Choke
71-SRP7028A-R47M
17.5A 4.2MOHM Inductor and Choke 71-SRP7028A-R47M
FIXED IND 470NH 17.5A 4.2MOHM SM Product overview: SRP7028A-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 4.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17.5A, 4.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 17.5A 4.2MOHM SM Product overview: SRP7028A-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 4.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17.5A, 4.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 0.47Uh, 20%, 17.5A; Inductance Bourns - 64X8734 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 20%, 17.5A; Inductance Bourns
64X8734
Inductor, Shielded, 0.47Uh, 20%, 17.5A; Inductance Bourns 64X8734
INDUCTOR, SHIELDED, 0.47UH, 20%, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:SRP7028A Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 20%, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:SRP7028A Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.47Uh, 20%, 17.5A; Inductance Bourns - 64X8735 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 20%, 17.5A; Inductance Bourns
64X8735
Inductor, Shielded, 0.47Uh, 20%, 17.5A; Inductance Bourns 64X8735
INDUCTOR, SHIELDED, 0.47UH, 20%, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:AEC-Q200 SRP7028A Series; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 20%, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:AEC-Q200 SRP7028A Series; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7028A-R47MDKR-ND 993066-SRP7028A-R47M 71-SRP7028A-R47M 64X8734 64X8735
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 17.5A 4.2MOHM Inductor and Choke Inductor, Shielded, 0.47Uh, 20%, 17.5A; Inductance Bourns Inductor, Shielded, 0.47Uh, 20%, 17.5A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details