Bourns, Inc. Fixed Inductors - SRP7028A-3R3M SRP7028A-3R3M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 851501-SRP7028A-3R3M Series: SRP7028A Features: 3.3 µH Inductor 6 A Package: Reel - TR Family Name: SRP7028A Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP7028A-3R3MDKR, SRP7028A-3R3MCT, SRP7028A-3R3MTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 851501-SRP7028A-3R3M Series: SRP7028A Features: 3.3 µH Inductor 6 A Package: Reel - TR Family Name: SRP7028A Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP7028A-3R3MDKR, SRP7028A-3R3MCT, SRP7028A-3R3MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028A-3R3M - 851501-SRP7028A-3R3M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRP7028A-3R3M
851501-SRP7028A-3R3M
Fixed Inductors - SRP7028A-3R3M 851501-SRP7028A-3R3M
Manufacturer: Bourns Inc. Win Source Part Number: 851501-SRP7028A-3R3M Series: SRP7028A Features: 3.3 µH Inductor 6 A Package: Reel - TR Family Name: SRP7028A Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP7028A-3R3MDKR, SRP7028A-3R3MCT, SRP7028A-3R3MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 851501-SRP7028A-3R3M
Series: SRP7028A
Features: 3.3 µH Inductor 6 A
Package: Reel - TR
Family Name: SRP7028A
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP7028A-3R3MDKR, SRP7028A-3R3MCT, SRP7028A-3R3MTR

Buy Now Datasheet
SMD 3.3UH 6A 30 MOHM Inductor and Choke - 71-SRP7028A-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 6A 30 MOHM Inductor and Choke
71-SRP7028A-3R3M
SMD 3.3UH 6A 30 MOHM Inductor and Choke 71-SRP7028A-3R3M
FIXED IND 3.3UH 6A 30 MOHM SMD Product overview: SRP7028A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 6A 30 MOHM SMD Product overview: SRP7028A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 8193573P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193573P
Surface Mount Inductors 8193573P
Bourns SRP7028A-3R3M

Bourns SRP7028A-3R3M

Supplier's Site
Surface Mount Inductors - 8193573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193573
Surface Mount Inductors 8193573
Bourns SRP7028A-3R3M

Bourns SRP7028A-3R3M

Supplier's Site
Surface Mount Inductors - 1727220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727220
Surface Mount Inductors 1727220
Bourns SRP7028A-3R3M

Bourns SRP7028A-3R3M

Supplier's Site
Fixed Inductors - SRP7028A-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-3R3MDKR-ND
Fixed Inductors SRP7028A-3R3MDKR-ND
3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-3R3MCT-ND
Fixed Inductors SRP7028A-3R3MCT-ND
3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-3R3MTR-ND
Fixed Inductors SRP7028A-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 3.3Uh, 20%, 6A; Inductance Bourns - 64X8757 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 6A; Inductance Bourns
64X8757
Inductor, Shielded, 3.3Uh, 20%, 6A; Inductance Bourns 64X8757
INDUCTOR, SHIELDED, 3.3UH, 20%, 6A; Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:SRP7028A Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 6A; Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:SRP7028A Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 20%, 6A; Inductance Bourns - 64X8756 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 6A; Inductance Bourns
64X8756
Inductor, Shielded, 3.3Uh, 20%, 6A; Inductance Bourns 64X8756
INDUCTOR, SHIELDED, 3.3UH, 20%, 6A; Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:SRP7028A Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 6A; Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:SRP7028A Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRP7028A-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7028A-3R3M
Fixed Inductors SRP7028A-3R3M
FIXED IND 3.3UH 6A 30 MOHM SMD

FIXED IND 3.3UH 6A 30 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRP7028A-3R3M
Inductors/Coils/Transformers >> Power Inductors SRP7028A-3R3M
6A 3.3uH ±20% 12A SMD,6.6x7.3mm Power Inductors ROHS

6A 3.3uH ±20% 12A SMD,6.6x7.3mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 851501-SRP7028A-3R3M 71-SRP7028A-3R3M 8193573P 8193573 SRP7028A-3R3MDKR-ND 64X8757 SRP7028A-3R3M SRP7028A-3R3M
Product Name Fixed Inductors - SRP7028A-3R3M SMD 3.3UH 6A 30 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 3.3Uh, 20%, 6A; Inductance Bourns Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Powdered Iron; Carbonyl powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details