Bourns, Inc. Fixed Inductors SRP7020TA-2R2M

Description
2.2µH Shielded Inductor 6A 37mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 6A 37mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7020TA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6A 37mOhm Max Nonstandard

2.2µH Shielded Inductor 6A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7020TA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6A 37mOhm Max Nonstandard

2.2µH Shielded Inductor 6A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7020TA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6A 37mOhm Max Nonstandard

2.2µH Shielded Inductor 6A 37mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2377589P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377589P
Surface Mount Inductors 2377589P
Bourns SRP7020TA-2R2M

Bourns SRP7020TA-2R2M

Supplier's Site
Power Inductor, 2.2Uh, Shielded, 6A Rohs Compliant Bourns - 85AJ5052 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 6A Rohs Compliant Bourns
85AJ5052
Power Inductor, 2.2Uh, Shielded, 6A Rohs Compliant Bourns 85AJ5052
POWER INDUCTOR, 2.2UH, SHIELDED, 6A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7020TA-2R2MTR-ND 2377589P 85AJ5052
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 2.2Uh, Shielded, 6A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 22000 microH
View Details