Bourns, Inc. Fixed Inductors SRP7020TA-100M

Description
10µH Shielded Inductor 2.8A 154mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.8A 154mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7020TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.8A 154mOhm Max Nonstandard

10µH Shielded Inductor 2.8A 154mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7020TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.8A 154mOhm Max Nonstandard

10µH Shielded Inductor 2.8A 154mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7020TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.8A 154mOhm Max Nonstandard

10µH Shielded Inductor 2.8A 154mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2377583P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377583P
Surface Mount Inductors 2377583P
Bourns SRP7020TA-100M

Bourns SRP7020TA-100M

Supplier's Site
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Bourns - 85AJ5051 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Bourns
85AJ5051
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Bourns 85AJ5051
POWER INDUCTOR, 10UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7020TA-100MDKR-ND 2377583P 85AJ5051
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details