The Surface Mount Power Inductor, SRP6540 Series, part number 90W0886, features an inductance of 5.6 µH with a tolerance of ±20%. It has a low DC resistance of 0.038 ohms and can handle a rated current of up to 5.5 A. This inductor is designed with a shielded construction and utilizes an iron powder core, which contributes to its high saturation current capability. It is RoHS compliant and halogen-free, making it suitable for environmentally sensitive applications. The operating temperature range is from -55 °C to +125 °C, and it is packaged in reels of 1200 pieces for efficient handling. This component is ideal for use in DC/DC converters and power supplies for various portable electronics, including communications equipment, laptops, and gaming consoles.
5.6µH Shielded Wirewound Inductor 5.5A 38mOhm Max Nonstandard
5.6µH Shielded Wirewound Inductor 5.5A 38mOhm Max Nonstandard
5.6µH Shielded Wirewound Inductor 5.5A 38mOhm Max Nonstandard
Bourns SRP6540-5R6M Power Inductor
INDUCTOR, SHIELDED, 5.6UH, 6A, SMD; Inductance:5.6µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRP6540 Series, 5.6 H, 20%, Shielded, 0.038 ohm, 5.5 A RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP6540-5R6MDKR-ND | 466137 | 54W0103 | 90W0886 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, Shielded, 5.6Uh, 6A, Smd; Inductance Bourns | Surface Mount Power Inductor, Srp6540 Series, 5.6 H, 20%, Shielded, 0.038 Ohm, 5.5 A Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |