FIXED IND 3.3UH 6.5A 23 MOHM SMD Product overview: SRP6540-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6.5A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6.5A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-3R3M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 934981-SRP6540-3R3M
Series: SRP6540
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 23mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP6540
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP6540-3R3MDKR, SRP6540-3R3MTR, SRP6540-3R3MCT
3.3µH Shielded Wirewound Inductor 6.5A 23mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 6.5A 23mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 6.5A 23mOhm Max Nonstandard
INDUCTOR, SHIELDED, 3.3UH, 7A, SMD; Inductance:3.3µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRP6540 Series, 3.3 H, 20%, Shielded, 0.023 ohm, 6.5 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP6540-3R3M | 934981-SRP6540-3R3M | SRP6540-3R3MDKR-ND | 7764026 | 54W0101 | 90W0882 |
| Product Name | SMD 3.3UH 6.5A 23 MOHM Inductor and Choke | Fixed Inductors - SRP6540-3R3M | Fixed Inductors | Surface Mount Inductors | Inductor, Shielded, 3.3Uh, 7A, Smd; Inductance Bourns | Surface Mount Power Inductor, Srp6540 Series, 3.3 H, 20%, Shielded, 0.023 Ohm, 6.5 A Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound | |||
| Core Material | Powdered Iron | Powdered Iron; Drum Core, Wirewound | Iron; Iron | |||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH |